The 25LC080C-H/SNVAO is an 8K-bit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Lingto Electronic Limited, designed for high-temperature applications with a temperature range of -40°C to +150°C. It operates on a supply voltage range of 2.5V to 5.5V and supports a maximum clock speed of 5 MHz. The device features a memory organization of 1,024 x 8 bits and supports both byte and page-level write operations, with a maximum write cycle time of 6 ms. The 25LC080C-H/SNVAO incorporates several built-in write protection mechanisms, including a write-protect pin and power-on/off data protection circuitry. It has a low standby current of 10 OºA and a read/write current of 5 mA at 5.5V. The EEPROM is rated for over 1,000,000 erase/write cycles and offers data retention of more than 200 years, ensuring high reliability for long-term applications. The device is RoHS compliant and qualified under the AEC-Q100 standard, making it suitable for automotive and other demanding environments.
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
IC EEPROM 8KBIT SPI 10MHZ 8SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC080C-H/SNVAO | 25LC080C-H/SNVAO | 25LC080C-H/SNVAO |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | ||
| Density | 8 kbits | 8 kbits | 8 kbits |
| Package Type | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC |