IC EEPROM 8KBIT SPI 10MHZ 8MSOP Product overview: 25AA080A-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA080A-I/MS can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 761975-25AA080A-I/MS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Family Name: 25AA080A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): M95080-DS6P; M95080-WDS6TP; M95080-DS6TG;
Introduction Date: October 09, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 8Kbit SPI 10 MHz 8-MSOP
IC EEPROM 8KBIT SPI 10MHZ 8MSOP
IC EEPROM 8KBIT SPI 10MHZ 8MSOP
IC EEPROM 8KBIT SPI 10MHZ 8MSOP
SERIAL EEPROM, 8KBIT, 10MHZ, MSOP-8; Memory Interface Type:Serial SPI; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25AA080A-I/MS | 25AA080A-I/MS-ND | 761975-25AA080A-I/MS | 25AA080A-I/MS | 25AA080A-I/MS | 25AA080A-I/MS | 25AA080A-I/MS | 30H1548 |
| Product Name | 10MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - 25AA080A-I/MS | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Serial Eeprom, 8Kbit, 10Mhz, Msop-8; Memory Interface Type Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 160 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits |