Microchip Technology, Inc. Memory 25LC160BT-E/MS

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC160BT-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC160BT-E/MS
10MHZ Memory IC and Storage Component 774-25LC160BT-E/MS
IC EEPROM 16KBIT SPI 10MHZ 8MSOP Product overview: 25LC160BT-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160BT-E/MS can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 10MHZ 8MSOP Product overview: 25LC160BT-E/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160BT-E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25LC160BT-E/MS - 197444-25LC160BT-E/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC160BT-E/MS
197444-25LC160BT-E/MS
Memory - EEPROM - 25LC160BT-E/MS 197444-25LC160BT-E/MS
Manufacturer: Microchip Technology Win Source Part Number: 197444-25LC160BT-E/M S Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 197444-25LC160BT-E/MS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 25LC160BT-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
25LC160BT-E/MS
Integrated Circuits (ICs) - Memory 25LC160BT-E/MS
IC EEPROM 16KBIT SPI 10MHZ 8MSOP

IC EEPROM 16KBIT SPI 10MHZ 8MSOP

Supplier's Site
IC EEPROM 16KBIT SPI 10MHZ 8MSOP

IC EEPROM 16KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Memory - 25LC160BT-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 16Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip - 61H6091 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip
61H6091
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip 61H6091
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC160BT-E/MS-ND 774-25LC160BT-E/MS 197444-25LC160BT-E/MS 25LC160BT-E/MS 25LC160BT-E/MS 25LC160BT-E/MS 61H6091
Product Name Memory 10MHZ Memory IC and Storage Component Memory - EEPROM - 25LC160BT-E/MS Integrated Circuits (ICs) - Memory Memory Memory Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; 8-MSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5 V ~ 5.5 V 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - CAT24C02LI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers