EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-DFN (2x3)
IC EEPROM 4KBIT SPI 10MHZ 8DFN
IC EEPROM 4KBIT SPI 10MHZ 8DFN
Manufacturer: Microchip Technology
Win Source Part Number: 052479-25AA040AT-I/M
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC EEPROM 4KBIT SPI 10MHZ 8DFN Product overview: 25AA040AT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA040AT-I/MC can be used for catalog matching and distributor lookup.
IC EEPROM 4KBIT SPI 10MHZ 8DFN
IC EEPROM 4KBIT SPI 10MHZ 8DFN
EEPROM Memory IC 4Kbit SPI 10 MHz 8-DFN (2x3)
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-25AA040AT-I/MCTR-ND | 052479-25AA040AT-I/MC | 774-25AA040AT-I/MC | 25AA040AT-I/MC | 25AA040AT-I/MC | 25AA040AT-I/MC | 72J3638 |
| Product Name | Memory | Memory - EEPROM - 25AA040AT-I/MC | 10MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-VFDFN Exposed Pad | 8-DFN (2x3) | 8-VFDFN Exposed Pad | DFN-EP | |||
| Supply Voltage | 1.8V ~ 5.5V | 1.8 V ~ 5.5 V | -3.3V; 1.8 | Surface Mount | 1.8V ~ 5.5V | ||
| Access Time | 50 ns |