EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-MSOP
EEPROM Memory IC 1Kbit SPI 10 MHz 8-MSOP
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC010AT-I/MS-ND | 25LC010AT-I/MS | 25LC010AT-I/MS | 72J3656 | 25LC010AT-I/MS |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 85degC (TA) |