The 25AA160DT-E/ST is a 16 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Quarktwin Technology Ltd. It operates on a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a 16-byte page size for the 'C' version and a 32-byte page size for the 'D' version, allowing for efficient data writing. This EEPROM is designed with low-power CMOS technology, with a maximum write current of 5 mA and a standby current of only 5 µA at 5.5V. It offers high reliability with an endurance of over 1 million erase/write cycles and data retention exceeding 200 years. The device includes built-in write protection features, such as power-on/off data protection circuitry and a write-protect pin. The 25AA160DT-E/ST is suitable for industrial applications, operating within a temperature range of -40°C to +85°C, and is compliant with RoHS standards. It is available in various package types, including 8-lead PDIP, SOIC, MSOP, TSSOP, and TDFN, making it versatile for different design requirements.
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TSSOP
IC EEPROM 16KBIT SPI 8TSSOP
EEPROM Memory IC 16Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 16KBIT SPI 8TSSOP
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA160DT-E/ST-ND | 25AA160DT-E/ST | 25AA160DT-E/ST | 25AA160DT-E/ST | 65W2889 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount |