Microchip Technology, Inc. Memory 25CSM04T-I/SN

Description
EEPROM Memory IC 4Mb (512K x 8) SPI 8MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Mb (512K x 8) SPI 8MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-25CSM04T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 8MHz 8-SOIC

EEPROM Memory IC 4Mb (512K x 8) SPI 8MHz 8-SOIC

Buy Now Datasheet
Memory - 150-25CSM04T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 8MHz 8-SOIC

EEPROM Memory IC 4Mb (512K x 8) SPI 8MHz 8-SOIC

Buy Now Datasheet
Memory - 150-25CSM04T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Mb (512K x 8) SPI 8MHz 8-SOIC

EEPROM Memory IC 4Mb (512K x 8) SPI 8MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1339060-25CSM04T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1339060-25CSM04T-I/SN
Integrated Circuits (ICs) - Memory - Memory 1339060-25CSM04T-I/SN
Win Source Part Number: 1339060-25CSM04T-I/S N Category: Integrated Circuits (ICs) - Memory - Memory Series: 25CS Package: Tape & Reel Standard Package: 3,300 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Mbit Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 8 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 25CSM04 Memory Organization: 512K x 8

Win Source Part Number: 1339060-25CSM04T-I/SN
Category: Integrated Circuits (ICs) - Memory - Memory
Series: 25CS
Package: Tape & Reel
Standard Package: 3,300
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Mbit
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 8 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 25CSM04
Memory Organization: 512K x 8

Buy Now Datasheet
Singapore, Singapore
8MHZ Memory IC and Storage Component
774-25CSM04T-I/SN
8MHZ Memory IC and Storage Component 774-25CSM04T-I/SN
IC EEPROM 4MBIT SPI 8MHZ 8SOIC Product overview: 25CSM04T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25CSM04T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 4MBIT SPI 8MHZ 8SOIC Product overview: 25CSM04T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25CSM04T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 4Mbit, -40 To 85Deg C; Memory Size Microchip - 83AH8488 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Mbit, -40 To 85Deg C; Memory Size Microchip
83AH8488
Eeprom, 4Mbit, -40 To 85Deg C; Memory Size Microchip 83AH8488
EEPROM, 4MBIT, -40 TO 85DEG C; Memory Size:4Mbit; EEPROM Memory Configuration:512K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:8MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 4MBIT, -40 TO 85DEG C; Memory Size:4Mbit; EEPROM Memory Configuration:512K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:8MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4MBIT SPI 8MHZ 8SOIC

IC EEPROM 4MBIT SPI 8MHZ 8SOIC

Supplier's Site Datasheet
Memory - 25CSM04T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Mbit SPI 8 MHz 8-SOIC

EEPROM Memory IC 4Mbit SPI 8 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 4MBIT SPI 8MHZ 8SOIC

IC EEPROM 4MBIT SPI 8MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25CSM04T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25CSM04T-I/SN
Integrated Circuits (ICs) - Memory - Memory 25CSM04T-I/SN
IC EEPROM 4MBIT SPI 8MHZ 8SOIC

IC EEPROM 4MBIT SPI 8MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-25CSM04T-I/SNDKR-ND 1339060-25CSM04T-I/SN 774-25CSM04T-I/SN 83AH8488 25CSM04T-I/SN 25CSM04T-I/SN 25CSM04T-I/SN 25CSM04T-I/SN
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 8MHZ Memory IC and Storage Component Eeprom, 4Mbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC NSOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - A2C00063405 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details