Microchip Technology, Inc. Memory - EEPROM - 25LC040AT-I/SN 25LC040AT-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 005577-25LC040AT-I/S N Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 005577-25LC040AT-I/S N Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC040AT-I/SN - 005577-25LC040AT-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC040AT-I/SN
005577-25LC040AT-I/SN
Memory - EEPROM - 25LC040AT-I/SN 005577-25LC040AT-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 005577-25LC040AT-I/S N Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 005577-25LC040AT-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC040AT-I/SN
10MHZ Memory IC and Storage Component 774-25LC040AT-I/SN
IC EEPROM 4KBIT SPI 10MHZ 8SOIC Product overview: 25LC040AT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC040AT-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 10MHZ 8SOIC Product overview: 25LC040AT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC040AT-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25LC040AT-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC040AT-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC040AT-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25LC040AT-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 4Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT SPI 10MHZ 8SOIC

IC EEPROM 4KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 10MHZ 8SOIC

IC EEPROM 4KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 4Kbit, Spi, 10Mhz, Soic-8; Memory Size Microchip - 41AH8650 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, Spi, 10Mhz, Soic-8; Memory Size Microchip
41AH8650
Eeprom, 4Kbit, Spi, 10Mhz, Soic-8; Memory Size Microchip 41AH8650
EEPROM, 4KBIT, SPI, 10MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 4KBIT, SPI, 10MHZ, SOIC-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site
Ic,serial Eeprom,512X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 72J3692 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,512X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
72J3692
Ic,serial Eeprom,512X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 72J3692
IC,SERIAL EEPROM,512X8,CMOS,SO P,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,512X8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC040AT-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC040AT-I/SN
Integrated Circuits (ICs) - Memory - Memory 25LC040AT-I/SN
IC EEPROM 4KBIT SPI 10MHZ 8SOIC

IC EEPROM 4KBIT SPI 10MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 005577-25LC040AT-I/SN 774-25LC040AT-I/SN 25LC040AT-I/SNTR-ND 25LC040AT-I/SN 25LC040AT-I/SN 25LC040AT-I/SN 41AH8650 72J3692 25LC040AT-I/SN
Product Name Memory - EEPROM - 25LC040AT-I/SN 10MHZ Memory IC and Storage Component Memory Memory Memory Memory Eeprom, 4Kbit, Spi, 10Mhz, Soic-8; Memory Size Microchip Ic,serial Eeprom,512X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 2144425 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers