IC EEPROM 8KBIT SPI 10MHZ DIE
IC EEPROM 8KBIT SPI 10MHZ DIE
EEPROM Memory IC 8Kbit SPI 10 MHz Die
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA080B-I/W15K | 25AA080B-I/W15K | 25AA080B-I/W15K |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 10 MHz | ||
| Cycle Time | 5.00E6 ns | ||
| Density | 8 kbits | 8 kbits | 8 kbits |