Microchip Technology, Inc. Memory 25AA320T-I/SN

Description
EEPROM Memory IC 32Kb (4K x 8) SPI 1MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) SPI 1MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA320T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 1MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 1MHz 8-SOIC

Buy Now Datasheet
Memory - 25AA320T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 1MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 1MHz 8-SOIC

Buy Now Datasheet
Memory - 25AA320T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 1MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 1MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-25AA320T-I/SN
1MHZ Memory IC and Storage Component 774-25AA320T-I/SN
IC EEPROM 32KBIT SPI 1MHZ 8SOIC Product overview: 25AA320T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA320T-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 1MHZ 8SOIC Product overview: 25AA320T-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA320T-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25AA320T-I/SN - 037872-25AA320T-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA320T-I/SN
037872-25AA320T-I/SN
Memory - EEPROM - 25AA320T-I/SN 037872-25AA320T-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 037872-25AA320T-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037872-25AA320T-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA320T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA320T-I/SN
Integrated Circuits (ICs) - Memory - Memory 25AA320T-I/SN
IC EEPROM 32KBIT SPI 1MHZ 8SOIC

IC EEPROM 32KBIT SPI 1MHZ 8SOIC

Supplier's Site
Memory - 25AA320T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 1 MHz 8-SOIC

EEPROM Memory IC 32Kbit SPI 1 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip - 92C7377 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip
92C7377
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip 92C7377
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 1MHZ 8SOIC

IC EEPROM 32KBIT SPI 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 1MHZ 8SOIC

IC EEPROM 32KBIT SPI 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA320T-I/SNTR-ND 774-25AA320T-I/SN 037872-25AA320T-I/SN 25AA320T-I/SN 25AA320T-I/SN 92C7377 25AA320T-I/SN 25AA320T-I/SN
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - 25AA320T-I/SN Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8V ~ 5.5V 1.8 V ~ 5.5 V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24AA02WGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 2 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - A2C00051729 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details