Microchip Technology, Inc. Memory 25LC1024-E/MF

Description
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC1024-E/MF-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)

EEPROM Memory IC 1Mb (128K x 8) SPI 20MHz 8-DFN-S (6x5)

Buy Now Datasheet
Memory - EEPROM - 25LC1024-E/MF - 197443-25LC1024-E/MF - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC1024-E/MF
197443-25LC1024-E/MF
Memory - EEPROM - 25LC1024-E/MF 197443-25LC1024-E/MF
Manufacturer: Microchip Technology Win Source Part Number: 197443-25LC1024-E/MF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DFN-S (6x5) Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 197443-25LC1024-E/MF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-DFN-S (6x5)
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-25LC1024-E/MF
20MHZ Memory IC and Storage Component 774-25LC1024-E/MF
IC EEPROM 1MBIT SPI 20MHZ 8DFN Product overview: 25LC1024-E/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-E/MF can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT SPI 20MHZ 8DFN Product overview: 25LC1024-E/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC1024-E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1MBIT SPI 20MHZ 8DFN

IC EEPROM 1MBIT SPI 20MHZ 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC1024-E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC1024-E/MF
Integrated Circuits (ICs) - Memory - Memory 25LC1024-E/MF
IC EEPROM 1MBIT SPI 20MHZ 8DFN

IC EEPROM 1MBIT SPI 20MHZ 8DFN

Supplier's Site
Memory - 25LC1024-E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit SPI 20 MHz 8-DFN-S (6x5)

EEPROM Memory IC 1Mbit SPI 20 MHz 8-DFN-S (6x5)

Buy Now Datasheet
Eeprom, 1Mbit, -40 To 125Deg C; Memory Size Microchip - 01AH0874 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -40 To 125Deg C; Memory Size Microchip
01AH0874
Eeprom, 1Mbit, -40 To 125Deg C; Memory Size Microchip 01AH0874
EEPROM, 1MBIT, -40 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

EEPROM, 1MBIT, -40 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
IC EEPROM 1MBIT SPI 20MHZ 8DFN

IC EEPROM 1MBIT SPI 20MHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC1024-E/MF-ND 197443-25LC1024-E/MF 774-25LC1024-E/MF 25LC1024-E/MF 25LC1024-E/MF 25LC1024-E/MF 01AH0874 25LC1024-E/MF
Product Name Memory Memory - EEPROM - 25LC1024-E/MF 20MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 1Mbit, -40 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 8-VDFN Exposed Pad 8-DFN-S (6x5) 8-VDFN Exposed Pad DFN 8-VDFN Exposed Pad
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 -40degC ~ 125degC (TA) 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C02YI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details