IC EEPROM 1MBIT SPI 20MHZ 8SOIJ
EEPROM Memory IC 1Mbit SPI 20 MHz 8-SOIJ
IC EEPROM 1MBIT SPI 20MHZ 8SOIJ
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC1024T-E/SM16KVAO | 25LC1024T-E/SM16KVAO | 25LC1024T-E/SM16KVAO |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 20 MHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |