EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-SOIJ
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM Memory IC 128Kbit SPI 10 MHz 8-SOIJ
IC EEPROM 128KBIT SPI 8SOIJ
IC EEPROM 128KBIT SPI 8SOIJ
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC128T-I/SMTR-ND | 17M3516 | 25LC128T-I/SM | 25LC128T-I/SM | 25LC128T-I/SM |
| Product Name | Memory | Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIJ | SOIC; 8-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |