EEPROM Memory IC 128Kbit SPI 10 MHz Die
IC EEPROM 128KBIT SPI 10MHZ DIE
IC EEPROM 128KBIT SPI 10MHZ DIE
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA128-I/WF16K | 25AA128-I/WF16K | 25AA128-I/WF16K |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 128 kbits | 128 kbits | 128 kbits |
| Package Type | Die |