Microchip Technology, Inc. 1Kb I2C Serial EEPROM 24VL014H

Description
The Microchip Technology Inc. 24VL014H is a 1Kb Serial EEPROM with operation down to 1.5V and half array write protection. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24VL014H devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features Single-Supply with Operation Down to 1.5V Low-Power CMOS Technology: 2-Wire Serial Interface Bus, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Buffer for up to 16 Bytes Self-Timed Write Cycle (including Auto-Erase) Hardware Write Protection for Half Array(40h-7Fh) Cascadable up to Eight Devices More than 1 Million Erase/Write Cycles ESD Protection > 4,000V Data Retention > 200 Years
Datasheet
Description
The Microchip Technology Inc. 24VL014H is a 1Kb Serial EEPROM with operation down to 1.5V and half array write protection. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24VL014H devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features Single-Supply with Operation Down to 1.5V Low-Power CMOS Technology: 2-Wire Serial Interface Bus, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Buffer for up to 16 Bytes Self-Timed Write Cycle (including Auto-Erase) Hardware Write Protection for Half Array(40h-7Fh) Cascadable up to Eight Devices More than 1 Million Erase/Write Cycles ESD Protection > 4,000V Data Retention > 200 Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb I2C Serial EEPROM - 24VL014H - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb I2C Serial EEPROM
24VL014H
1Kb I2C Serial EEPROM 24VL014H
The Microchip Technology Inc. 24VL014H is a 1Kb Serial EEPROM with operation down to 1.5V and half array write protection. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24VL014H devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features Single-Supply with Operation Down to 1.5V Low-Power CMOS Technology: 2-Wire Serial Interface Bus, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Buffer for up to 16 Bytes Self-Timed Write Cycle (including Auto-Erase) Hardware Write Protection for Half Array(40h-7Fh) Cascadable up to Eight Devices More than 1 Million Erase/Write Cycles ESD Protection > 4,000V Data Retention > 200 Years

The Microchip Technology Inc. 24VL014H is a 1Kb Serial EEPROM with operation down to 1.5V and half array write protection. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24VL014H devices on the same bus for up to 8 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages.

Additional Features

    • Single-Supply with Operation Down to 1.5V
    • Low-Power CMOS Technology:
    • 2-Wire Serial Interface Bus, I2C™ Compatible
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to Eliminate Ground Bounce
    • 100 kHz and 400 kHz Compatibility
    • Page Write Buffer for up to 16 Bytes
    • Self-Timed Write Cycle (including Auto-Erase)
    • Hardware Write Protection for Half Array(40h-7Fh)
    • Cascadable up to Eight Devices
    • More than 1 Million Erase/Write Cycles
    • ESD Protection > 4,000V
    • Data Retention > 200 Years
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24VL014H
Product Name 1Kb I2C Serial EEPROM
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C512-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers