Win Source Part Number: 976196-24LCS52/SN
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 900 ns
Voltage - Supply: 2.2V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 24LCS52/SN-NDR,2266-
Base Product Number: 24LCS52
IC EEPROM 2KBIT I2C 400KHZ 8SOIC Product overview: 24LCS52/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LCS52/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-SOIC
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 976196-24LCS52/SN | 774-24LCS52/SN | 24LCS52/SN-ND | 24LCS52/SN | 24LCS52/SN |
| Product Name | Integrated Circuits (ICs) - Memory | 400KHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |