Microchip Technology, Inc. EEPROM 25AA512-I/SN

Description
512k, 64K X 8 , 1.8V SER EEPROM IND
Request a Quote Datasheet
Description
512k, 64K X 8 , 1.8V SER EEPROM IND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 8895667 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
8895667
EEPROM 8895667
512k, 64K X 8 , 1.8V SER EEPROM IND

512k, 64K X 8 , 1.8V SER EEPROM IND

Supplier's Site
EEPROM - 6878966P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878966P
EEPROM 6878966P
512k, 64K X 8 , 1.8V SER EEPROM IND

512k, 64K X 8 , 1.8V SER EEPROM IND

Supplier's Site
Singapore, Singapore
Memory IC and Storage Component
774-25AA512-I/SN
Memory IC and Storage Component 774-25AA512-I/SN
IC EEPROM 512KBIT SPI 8SOIC Product overview: 25AA512-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA512-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT SPI 8SOIC Product overview: 25AA512-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA512-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25AA512-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) SPI 20MHz 8-SOIC

Buy Now Datasheet
Memory - EEPROM - 25AA512-I/SN - 090915-25AA512-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA512-I/SN
090915-25AA512-I/SN
Memory - EEPROM - 25AA512-I/SN 090915-25AA512-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 090915-25AA512-I/SN Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 20MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 090915-25AA512-I/SN
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA512-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA512-I/SN
Integrated Circuits (ICs) - Memory - Memory 25AA512-I/SN
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site
Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Interface Type Microchip - 17M3494 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Interface Type Microchip
17M3494
Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Interface Type Microchip 17M3494
SERIAL EEPROM, 512KBIT, 20MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 20MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:20MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
512k, 64K X 8 , 1.8V SER EE IND SOIC-8 - 70046490 - Allied Electronics, Inc.
Fort Worth, TX, USA
512k, 64K X 8 , 1.8V SER EE IND SOIC-8
70046490
512k, 64K X 8 , 1.8V SER EE IND SOIC-8 70046490
Features: Page Write Mode Power On/Off Data Protection Circuitry Sequential Read Function HOLD Pin Software Enabled Block Write Protection Hardware Write-Protect Pin Supports SPI Modes 0,3

Features:

  • Page Write Mode
  • Power On/Off Data Protection Circuitry
  • Sequential Read Function
  • HOLD Pin
  • Software Enabled Block Write Protection
  • Hardware Write-Protect Pin
  • Supports SPI Modes 0,3
Supplier's Site
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site Datasheet
Memory - 25AA512-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIC

EEPROM Memory IC 512Kbit SPI 20 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 512KBIT SPI 8SOIC

IC EEPROM 512KBIT SPI 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8895667 6878966P 774-25AA512-I/SN 25AA512-I/SN-ND 090915-25AA512-I/SN 25AA512-I/SN 17M3494 70046490 25AA512-I/SN 25AA512-I/SN 25AA512-I/SN
Product Name EEPROM EEPROM Memory IC and Storage Component Memory Memory - EEPROM - 25AA512-I/SN Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 512Kbit, 20Mhz, Soic-8; Memory Interface Type Microchip 512k, 64K X 8 , 1.8V SER EE IND SOIC-8 Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 250 ns 25 ns
Density 512 kbits 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Package Type SOIC SOIC; SOIC SOIC; Tube SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Pins 8 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers