EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-SOIC
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
EEPROM Memory IC 4Kbit SPI 3 MHz 8-SOIC
IC EEPROM 4KBIT SPI 3MHZ 8SOIC
IC,SERIAL EEPROM,512X8,CMOS,SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25C040T/SN-ND | 25C040T/SN | 25C040T/SN | 25C040T/SN | 30C5312 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Ic,serial Eeprom,512X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 0degC ~ 70degC (TA) | 4.5V ~ 5.5V |