Microchip Technology, Inc. 2Kb I2C compatible 2-wire Serial EEPROM with operation down to 1.5V 24VL024

Description
The Microchip Technology Inc. 24VL024 is a 2Kb Serial EEPROM with operation down to 1.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24VL024 devices on the same bus for up to 16 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features Single-Supply with Operation down to 1.5V Low-Power CMOS Technology: 2-Wire Serial Interface Bus, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Buffer for up to 16 Bytes Self-Timed Write Cycle (including Auto-Erase) Hardware Write Protection for the Entire Array Cascadable up to Eight Devices More than 1 Million Erase/Write Cycles ESD Protection > 4,000V Data Retention > 200 Years Factory Programming (QTP) Available
Datasheet
Description
The Microchip Technology Inc. 24VL024 is a 2Kb Serial EEPROM with operation down to 1.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24VL024 devices on the same bus for up to 16 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features Single-Supply with Operation down to 1.5V Low-Power CMOS Technology: 2-Wire Serial Interface Bus, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Buffer for up to 16 Bytes Self-Timed Write Cycle (including Auto-Erase) Hardware Write Protection for the Entire Array Cascadable up to Eight Devices More than 1 Million Erase/Write Cycles ESD Protection > 4,000V Data Retention > 200 Years Factory Programming (QTP) Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C compatible 2-wire Serial EEPROM with operation down to 1.5V - 24VL024 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C compatible 2-wire Serial EEPROM with operation down to 1.5V
24VL024
2Kb I2C compatible 2-wire Serial EEPROM with operation down to 1.5V 24VL024
The Microchip Technology Inc. 24VL024 is a 2Kb Serial EEPROM with operation down to 1.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24VL024 devices on the same bus for up to 16 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages. Additional Features Single-Supply with Operation down to 1.5V Low-Power CMOS Technology: 2-Wire Serial Interface Bus, I2C™ Compatible Schmitt Trigger Inputs for Noise Suppression Output Slope Control to Eliminate Ground Bounce 100 kHz and 400 kHz Compatibility Page Write Buffer for up to 16 Bytes Self-Timed Write Cycle (including Auto-Erase) Hardware Write Protection for the Entire Array Cascadable up to Eight Devices More than 1 Million Erase/Write Cycles ESD Protection > 4,000V Data Retention > 200 Years Factory Programming (QTP) Available

The Microchip Technology Inc. 24VL024 is a 2Kb Serial EEPROM with operation down to 1.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA, respectively. The device has a page write capability for up to 16 bytes of data. Functional address lines allow the connection of up to eight 24VL024 devices on the same bus for up to 16 Kbits of contiguous EEPROM memory. The device is available in the standard 8-pin PDIP, 8-pin SOIC (150 mil), TSSOP, 2x3 TDFN and MSOP packages.

Additional Features

    • Single-Supply with Operation down to 1.5V
    • Low-Power CMOS Technology:
    • 2-Wire Serial Interface Bus, I2C™ Compatible
    • Schmitt Trigger Inputs for Noise Suppression
    • Output Slope Control to Eliminate Ground Bounce
    • 100 kHz and 400 kHz Compatibility
    • Page Write Buffer for up to 16 Bytes
    • Self-Timed Write Cycle (including Auto-Erase)
    • Hardware Write Protection for the Entire Array
    • Cascadable up to Eight Devices
    • More than 1 Million Erase/Write Cycles
    • ESD Protection > 4,000V
    • Data Retention > 200 Years
    • Factory Programming (QTP) Available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 24VL024
Product Name 2Kb I2C compatible 2-wire Serial EEPROM with operation down to 1.5V
Memory Category EEPROM
Data Rate 0 MHz
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 40060212 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers