Microchip Technology, Inc. Memory 25C160-E/SN

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25C160-E/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-25C160-E/SN
3MHZ Memory IC and Storage Component 774-25C160-E/SN
IC EEPROM 16KBIT SPI 3MHZ 8SOIC Product overview: 25C160-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C160-E/SN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 3MHZ 8SOIC Product overview: 25C160-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C160-E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25C160-E/SN - 906071-25C160-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25C160-E/SN
906071-25C160-E/SN
Memory - EEPROM - 25C160-E/SN 906071-25C160-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 906071-25C160-E/SN Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) SPI 3 MHz 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 25C160 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 906071-25C160-E/SN
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) SPI 3 MHz 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 25C160
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - 25C160-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 3 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 3 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip - 92C7406 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip
92C7406
Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip 92C7406
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25C160-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25C160-E/SN
Integrated Circuits (ICs) - Memory - Memory 25C160-E/SN
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site
IC EEPROM 16KBIT SPI 3MHZ 8SOIC

IC EEPROM 16KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25C160-E/SN-ND 774-25C160-E/SN 906071-25C160-E/SN 25C160-E/SN 25C160-E/SN 92C7406 25C160-E/SN 25C160-E/SN
Product Name Memory 3MHZ Memory IC and Storage Component Memory - EEPROM - 25C160-E/SN Memory Memory Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) NSOIC
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Access Time 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - CAT24C05WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - 593153-001-69 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers