The Microchip 24AA32A/24LC32A is a 32 Kbit Electrically Erasable PROM organized as a single block of 4K x 8-bit memory. It operates with a supply voltage range of 1.7V to 5.5V for the 24AA32A variant and 2.5V to 5.5V for the 24LC32A variant. The device features a 2-wire I²C compatible serial interface with a maximum clock frequency of 400 kHz. It supports low-power operation with an active current of 1 mA and a standby current of 1 µA. The EEPROM has a page write capability of up to 32 bytes and is designed for applications requiring low power consumption, such as personal communications and data acquisition. The device is rated for industrial and automotive temperature ranges, from -40°C to +85°C for industrial and -40°C to +125°C for automotive applications. It offers more than 1 million erase/write cycles and data retention exceeding 200 years. The 24AA32A/24LC32A is available in various package types, including 8-lead PDIP, SOIC, TSSOP, DFN, and Chip Scale packages, and is compliant with RoHS standards.
IC EEPROM 32KBIT I2C 8TDFN Product overview: 24LC32AT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC32AT-E/MNY can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
EEPROM Memory IC 32Kb (4K x 8) I²C 400kHz 900ns 8-TDFN (2x3)
Manufacturer: Microchip Technology
Win Source Part Number: 038854-24LC32AT-E/MN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC EEPROM 32KBIT I2C 8TDFN
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
IC EEPROM 32KBIT I2C 8TDFN
IC EEPROM 32KBIT I2C 8TDFN
EEPROM, 32KBIT, -40 TO 125DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-24LC32AT-E/MNY | 24LC32AT-E/MNYTR-ND | 038854-24LC32AT-E/MNY | 24LC32AT-E/MNY | 24LC32AT-E/MNY | 24LC32AT-E/MNY | 24LC32AT-E/MNY | 08P0111 |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - 24LC32AT-E/MNY | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 32Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 32 kbits | 32 kbits | 32 kbits | 32 kbits | 32 kbits | 32 kbits |