8K 1Kx8 2.5V Serial EEPROM,25LC080/SN
8K 1Kx8 2.5V Serial EEPROM,25LC080/SN
8K 1Kx8 2.5V Serial EEPROM,25LC080/SN
EEPROM Memory IC 8Kb (1K x 8) SPI 2MHz 8-SOIC
IC EEPROM 8KBIT SPI 2MHZ 8SOIC
IC EEPROM 8KBIT SPI 2MHZ 8SOIC
SERIAL EEPROM, 8KBIT, 2MHZ, SOIC-8; Memory Interface Type:Serial SPI; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Frequency:2MHz RoHS Compliant: Yes
SERIAL EEPROM, 8KBIT, 2MHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:2MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes
EEPROM Memory IC 8Kbit SPI 2 MHz 8-SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 6678292 | 6678292P | 25LC080/SN-ND | 25LC080/SN | 25LC080/SN | 96K4092 | 25LC080/SN |
| Product Name | EEPROM | EEPROM | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Serial Eeprom, 8Kbit, 2Mhz, Soic-8; Memory Interface Type Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Access Time | 230 ns | ||||||
| Density | 8 kbits | 64 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits | |
| Package Type | SOIC | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Pins | 8 | 8 | 8 |