EEPROM Memory IC 8Kbit SPI 10 MHz 8-TDFN (2x3)
IC EEPROM 8KBIT SPI 10MHZ 8TDFN
IC EEPROM 8KBIT SPI 10MHZ 8TDFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA080CT-E/MNY16KVAO | 25AA080CT-E/MNY16KVAO | 25AA080CT-E/MNY16KVAO |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 8 kbits | 8 kbits | 8 kbits |