IC EEPROM 4KBIT SPI SOT23-6 Product overview: 25LC040AT-E/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC040AT-E/OT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6
EEPROM Memory IC 4Kb (512 x 8) SPI 10MHz SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 1003512-25LC040AT-E/
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC EEPROM 4KBIT SPI SOT23-6
SERIAL EEPROM, 4KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
EEPROM, 4KBIT, -40 TO 125DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 4KBIT SPI SOT23-6
EEPROM Memory IC 4Kbit SPI 10 MHz SOT-23-6
IC EEPROM 4KBIT SPI SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC040AT-E/OT | 25LC040AT-E/OTTR-ND | 1003512-25LC040AT-E/OT | 25LC040AT-E/OT | 84R4159 | 25LC040AT-E/OT | 25LC040AT-E/OT | 25LC040AT-E/OT |
| Product Name | SOT23 Memory IC and Storage Component | Memory | Memory - EEPROM - 25LC040AT-E/OT | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 4Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 50 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits | 4 kbits |