Microchip Technology, Inc. Memory 25LC160D-I/ST

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC160D-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip - 08R2281 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
08R2281
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip 08R2281
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC160D-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC160D-I/ST
Integrated Circuits (ICs) - Memory - Memory 25LC160D-I/ST
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site
Memory - 25LC160D-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 16Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC160D-I/ST-ND 08R2281 25LC160D-I/ST 25LC160D-I/ST 25LC160D-I/ST
Product Name Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memory - 16-3603-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details