Microchip Technology, Inc. Memory 25AA080B-I/P

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA080B-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
Serial Eeprom, 8Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip - 30H1556 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
30H1556
Serial Eeprom, 8Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip 30H1556
SERIAL EEPROM, 8KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA080B-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA080B-I/P
Integrated Circuits (ICs) - Memory - Memory 25AA080B-I/P
IC EEPROM 8KBIT SPI 10MHZ 8DIP

IC EEPROM 8KBIT SPI 10MHZ 8DIP

Supplier's Site
Memory - 25AA080B-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 8Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8DIP

IC EEPROM 8KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA080B-I/P-ND 30H1556 25AA080B-I/P 25AA080B-I/P 25AA080B-I/P
Product Name Memory Serial Eeprom, 8Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - 2504789 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details