Microchip Technology, Inc. Memory 25AA128T-I/ST

Description
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA128T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 25AA128T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 25AA128T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 128Kb (16K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-25AA128T-I/ST
Memory IC and Storage Component 774-25AA128T-I/ST
IC EEPROM 128KBIT SPI 8TSSOP Product overview: 25AA128T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA128T-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT SPI 8TSSOP Product overview: 25AA128T-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA128T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 25AA128T-I/ST - 761976-25AA128T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA128T-I/ST
761976-25AA128T-I/ST
Memory - EEPROM - 25AA128T-I/ST 761976-25AA128T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 761976-25AA128T-I/ST Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 128Kb (16K x 8) Family Name: 25AA128 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 10MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): M95128-RDW3T/V; M95128-RDW3/V; M95128-RDW3; Introduction Date: May 25, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 761976-25AA128T-I/ST
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 128Kb (16K x 8)
Family Name: 25AA128
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 10MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): M95128-RDW3T/V; M95128-RDW3/V; M95128-RDW3;
Introduction Date: May 25, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site Datasheet
Memory - 25AA128T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 128Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
Serial Eeprom, 128Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip - 84R4156 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip
84R4156
Serial Eeprom, 128Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip 84R4156
SERIAL EEPROM, 128KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 128Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip - 17M3488 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip
17M3488
Serial Eeprom, 128Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip 17M3488
SERIAL EEPROM, 128KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 128KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA128T-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA128T-I/ST
Integrated Circuits (ICs) - Memory - Memory 25AA128T-I/ST
IC EEPROM 128KBIT SPI 8TSSOP

IC EEPROM 128KBIT SPI 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA128T-I/STCT-ND 774-25AA128T-I/ST 761976-25AA128T-I/ST 25AA128T-I/ST 25AA128T-I/ST 25AA128T-I/ST 84R4156 25AA128T-I/ST
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 25AA128T-I/ST Memory Memory Memory Serial Eeprom, 128Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Access Time 160 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8764813QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - JM38510/23102BFA - Quarktwin Technology Ltd.
View Details
2 suppliers