EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz 8-PDIP
IC EEPROM 8KBIT SPI 3MHZ 8DIP
EEPROM Memory IC 8Kbit SPI 3 MHz 8-PDIP
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 8KBIT SPI 3MHZ 8DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25C080-E/P-ND | 25C080-E/P | 25C080-E/P | 92C7396 | 25C080-E/P |
| Product Name | Memory | Memory | Memory | Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Through Hole |