EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-TDFN (2x3)
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes
IC EEPROM 2KBIT I2C 400KHZ 8TDFN
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24LCS52T-I/MNY-ND | 24LCS52T-I/MNY | 79T9109 | 24LCS52T-I/MNY | 24LCS52T-I/MNY |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-WFDFN Exposed Pad | TDFN-EP | 8-WFDFN Exposed Pad | ||
| Supply Voltage | 2.2V ~ 5.5V | -40degC ~ 85degC (TA) | 2.2V ~ 5.5V | ||
| Data Rate | 0 MHz | 0 MHz |