Microchip Technology, Inc. Memory 25LC160B-I/ST

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC160B-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - 25LC160B-I/ST - 052673-25LC160B-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC160B-I/ST
052673-25LC160B-I/ST
Memory - EEPROM - 25LC160B-I/ST 052673-25LC160B-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 052673-25LC160B-I/ST Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052673-25LC160B-I/ST
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-25LC160B-I/ST
Memory IC and Storage Component 774-25LC160B-I/ST
IC EEPROM 16KBIT SPI 8TSSOP Product overview: 25LC160B-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160B-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 8TSSOP Product overview: 25LC160B-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160B-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 16Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip - 30H1611 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip
30H1611
Serial Eeprom, 16Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip 30H1611
SERIAL EEPROM, 16KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 10MHZ, TSSOP-8; Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 25LC160B-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 16Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 25LC160B-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
25LC160B-I/ST
Integrated Circuits (ICs) - Memory 25LC160B-I/ST
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site
IC EEPROM 16KBIT SPI 8TSSOP

IC EEPROM 16KBIT SPI 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC160B-I/ST-ND 052673-25LC160B-I/ST 774-25LC160B-I/ST 30H1611 25LC160B-I/ST 25LC160B-I/ST 25LC160B-I/ST
Product Name Memory Memory - EEPROM - 25LC160B-I/ST Memory IC and Storage Component Serial Eeprom, 16Kbit, 10Mhz, Tssop-8; Memory Interface Type Microchip Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT34C02C-TH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details