Microchip Technology, Inc. Memory 25AA080C-I/ST

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA080C-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-TSSOP

Buy Now Datasheet
Memory - 25AA080C-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-TSSOP

EEPROM Memory IC 8Kbit SPI 10 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA080C-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA080C-I/ST
Integrated Circuits (ICs) - Memory - Memory 25AA080C-I/ST
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP

IC EEPROM 8KBIT SPI 10MHZ 8TSSOP

Supplier's Site
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP

IC EEPROM 8KBIT SPI 10MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 08R2195 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
08R2195
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 08R2195
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA080C-I/ST-ND 25AA080C-I/ST 25AA080C-I/ST 25AA080C-I/ST 08R2195
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP TSSOP
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers