EEPROM Memory IC 64Kb (8K x 8) SPI 10MHz 8-TSSOP
IC EEPROM 64KBIT SPI 8TSSOP
EEPROM Memory IC 64Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 64KBIT SPI 8TSSOP
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25AA640AX-I/ST-ND | 25AA640AX-I/ST | 25AA640AX-I/ST | 25AA640AX-I/ST | 27M1304 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | ||
| Supply Voltage | 1.8V ~ 5.5V | Surface Mount | 1.8V ~ 5.5V |