EEPROM Memory IC 4Mb (512K x 8) SPI 8MHz 8-WDFN (5x6)
EEPROM Memory IC 4Mb (512K x 8) SPI 8MHz 8-WDFN (5x6)
EEPROM Memory IC 4Mb (512K x 8) SPI 8MHz 8-WDFN (5x6)
IC EEPROM 4MBIT SPI 8MHZ 8TDFN
EEPROM Memory IC 4Mbit SPI 8 MHz 8-WDFN (5x6)
EEPROM, 4MBIT, -40 TO 85DEG C; Memory Size:4Mbit; EEPROM Memory Configuration:512K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:8MHz; Memory Case Style:TDFN-S; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 4MBIT SPI 8MHZ 8TDFN
IC EEPROM 4MBIT SPI 8MHZ 8TDFN
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-25CSM04T-I/MFDKR-ND | 25CSM04T-I/MF | 25CSM04T-I/MF | 54AH7614 | 25CSM04T-I/MF | 25CSM04T-I/MF |
| Product Name | Memory | Memory | Memory | Eeprom, 4Mbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | TDFN-S |