IC EEPROM 1KBIT SPI SOT23-6 Product overview: 25LC010AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC010AT-I/OT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 114511-25LC010AT-I/O
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Family Name: 25LC010A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Alternative Parts (Cross-Reference): S-24C01BMFN-TB; M24C01-FCS3TP/S; M24C01-FCS3TG/S;
Introduction Date: February 15, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz SOT-23-6
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz SOT-23-6
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz SOT-23-6
SERIAL EEPROM, 1KBIT, 10MHZ, SOT-23-6; Memory Interface Type:Serial SPI; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
SERIAL EEPROM, 1KBIT, 10MHZ, SOT-23-6; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes
EEPROM Memory IC 1Kbit SPI 10 MHz SOT-23-6
IC EEPROM 1KBIT SPI SOT23-6
IC EEPROM 1KBIT SPI SOT23-6
IC EEPROM 1KBIT SPI SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC010AT-I/OT | 114511-25LC010AT-I/OT | 25LC010AT-I/OTTR-ND | 72J3657 | 25LC010AT-I/OT | 25LC010AT-I/OT | 25LC010AT-I/OT | 25LC010AT-I/OT |
| Product Name | SOT23 Memory IC and Storage Component | Memory - EEPROM - 25LC010AT-I/OT | Memory | Serial Eeprom, 1Kbit, 10Mhz, Sot-23-6; Memory Interface Type Microchip | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 100 ns | |||||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits |