EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MSOP
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24VL014T/MS-ND | 24VL014T/MS | 24VL014T/MS | 24VL014T/MS |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 1.5V ~ 3.6V | 3.6V; 1.5V ~ 3.6V | -20degC ~ 85degC (TA) |