Microchip Technology, Inc. Memory IC and Storage Component 24LC512T-I/SMG

Description
IC EEPROM 512KBIT I2C 8SOIJ Product overview: 24LC512T-I/SMG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512T-I/SMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 512KBIT I2C 8SOIJ Product overview: 24LC512T-I/SMG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512T-I/SMG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-24LC512T-I/SMG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-24LC512T-I/SMG
Memory IC and Storage Component 774-24LC512T-I/SMG
IC EEPROM 512KBIT I2C 8SOIJ Product overview: 24LC512T-I/SMG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512T-I/SMG can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 8SOIJ Product overview: 24LC512T-I/SMG from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC512T-I/SMG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - 24LC512T-I/SMG - 854743-24LC512T-I/SMG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC512T-I/SMG
854743-24LC512T-I/SMG
Memory - EEPROM - 24LC512T-I/SMG 854743-24LC512T-I/SMG
Manufacturer: Microchip Technology Win Source Part Number: 854743-24LC512T-I/SM G Features: Memory IC 400 kHz 900 ns Package: Reel - TR Part Status: Obsolete Family Name: 24LC512 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 854743-24LC512T-I/SMG
Features: Memory IC 400 kHz 900 ns
Package: Reel - TR
Part Status: Obsolete
Family Name: 24LC512
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051

Buy Now
IC EEPROM 512KBIT I2C 8SOIJ

IC EEPROM 512KBIT I2C 8SOIJ

Supplier's Site
Memory - 24LC512T-I/SMG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIJ

EEPROM Memory IC 512Kbit I²C 400 kHz 900 ns 8-SOIJ

Buy Now
IC EEPROM 512KBIT I2C 8SOIJ

IC EEPROM 512KBIT I2C 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24LC512T-I/SMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24LC512T-I/SMG
Integrated Circuits (ICs) - Memory 24LC512T-I/SMG
IC EEPROM 512KBIT I2C 8SOIJ

IC EEPROM 512KBIT I2C 8SOIJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-24LC512T-I/SMG 854743-24LC512T-I/SMG 24LC512T-I/SMG 24LC512T-I/SMG 24LC512T-I/SMG 24LC512T-I/SMG
Product Name Memory IC and Storage Component Memory - EEPROM - 24LC512T-I/SMG Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 7GA830178 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 54F189FLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details