Microchip Technology, Inc. Memory 25C320T-I/SN

Description
EEPROM Memory IC 32Kb (4K x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) SPI 3MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25C320T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - 25C320T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - 25C320T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 3MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 3MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25C320T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25C320T-I/SN
Integrated Circuits (ICs) - Memory - Memory 25C320T-I/SN
IC EEPROM 32KBIT SPI 3MHZ 8SOIC

IC EEPROM 32KBIT SPI 3MHZ 8SOIC

Supplier's Site
Memory - 25C320T-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 3 MHz 8-SOIC

EEPROM Memory IC 32Kbit SPI 3 MHz 8-SOIC

Buy Now Datasheet
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip - 92C7422 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip
92C7422
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip 92C7422
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25C320T-I/SNDKR-ND 25C320T-I/SN 25C320T-I/SN 92C7422
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Supply Voltage 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 16-3417-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details