The 25LC160AT-E/SN is a 16 Kbit Serial Electrically Erasable PROM from Quarktwin Technology Ltd., designed for use in applications requiring non-volatile memory. It operates on a supply voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz, making it suitable for high-speed data transfer. The memory is organized as 2048 x 8 bits and features a 16-byte page write capability, allowing for efficient data handling. This device utilizes a Serial Peripheral Interface (SPI) for communication, requiring a clock input, data input, and data output lines, along with a Chip Select input for device access control. It includes a hold pin to pause communication, enabling the host to manage higher priority tasks without losing data integrity. The 25LC160AT-E/SN also incorporates built-in write protection features, including a write-protect pin and power-on/off data protection circuitry. With a write cycle time of a maximum of 5 ms and an endurance of 1,000,000 erase/write cycles, this memory device is designed for reliability. It offers data retention exceeding 200 years and is compliant with RoHS standards. The part is available in various package types, including 8-lead PDIP and SOIC, making it versatile for different design requirements.
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-SOIC
EEPROM Memory IC 16Kbit SPI 10 MHz 8-SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
IC EEPROM 16KBIT SPI 10MHZ 8SOIC
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC160AT-E/SNTR-ND | 25LC160AT-E/SN | 25LC160AT-E/SN | 25LC160AT-E/SN | 25LC160AT-E/SN | 30H1602 |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | NSOIC | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | 2.5V ~ 5.5V | Surface Mount |