Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory 25AA320AT-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323338-25AA320AT-I/ SN Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25AA320AT-I/SNCT,25A A320AT-I/SNTR,25AA32 0AT-I/SNDKR Base Product Number: 25AA320 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323338-25AA320AT-I/ SN Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25AA320AT-I/SNCT,25A A320AT-I/SNTR,25AA32 0AT-I/SNDKR Base Product Number: 25AA320 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25AA320AT-I/SN is a 32Kbit Serial EEPROM from Quarktwin Technology Ltd., designed for use with a Serial Peripheral Interface (SPI). It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a 32-byte page size, allowing for efficient data writing and reading. This EEPROM is characterized by low power consumption, with a maximum write and read current of 5 mA at 5.5V, and a standby current of just 5 µA. It offers high reliability with an endurance of over 1 million erase/write cycles and a data retention period exceeding 200 years. The device includes built-in write protection features, such as a write-protect pin and power-on/off data protection circuitry. The 25AA320AT-I/SN is available in multiple package types, including 8-lead SOIC, making it suitable for various applications. It is also RoHS compliant and qualified for automotive use under AEC-Q100, ensuring it meets stringent industry standards. The operating temperature ranges from -40°C to +85°C for industrial applications and up to +125°C for extended applications.

Datasheet Summary
Powered by GS/AI

The 25AA320AT-I/SN is a 32Kbit Serial EEPROM from Quarktwin Technology Ltd., designed for use with a Serial Peripheral Interface (SPI). It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a 32-byte page size, allowing for efficient data writing and reading. This EEPROM is characterized by low power consumption, with a maximum write and read current of 5 mA at 5.5V, and a standby current of just 5 µA. It offers high reliability with an endurance of over 1 million erase/write cycles and a data retention period exceeding 200 years. The device includes built-in write protection features, such as a write-protect pin and power-on/off data protection circuitry. The 25AA320AT-I/SN is available in multiple package types, including 8-lead SOIC, making it suitable for various applications. It is also RoHS compliant and qualified for automotive use under AEC-Q100, ensuring it meets stringent industry standards. The operating temperature ranges from -40°C to +85°C for industrial applications and up to +125°C for extended applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1323338-25AA320AT-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1323338-25AA320AT-I/SN
Integrated Circuits (ICs) - Memory - Memory 1323338-25AA320AT-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 1323338-25AA320AT-I/ SN Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,300 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 25AA320AT-I/SNCT,25A A320AT-I/SNTR,25AA32 0AT-I/SNDKR Base Product Number: 25AA320 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323338-25AA320AT-I/SN
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 25AA320AT-I/SNCT,25AA320AT-I/SNTR,25AA320AT-I/SNDKR
Base Product Number: 25AA320
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Memory - 25AA320AT-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25AA320AT-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Memory - 25AA320AT-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA320AT-I/SN
10MHZ Memory IC and Storage Component 774-25AA320AT-I/SN
IC EEPROM 32KBIT SPI 10MHZ 8SOIC Product overview: 25AA320AT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA320AT-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 10MHZ 8SOIC Product overview: 25AA320AT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA320AT-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA320AT-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA320AT-I/SN
Integrated Circuits (ICs) - Memory - Memory 25AA320AT-I/SN
IC EEPROM 32KBIT SPI 10MHZ 8SOIC

IC EEPROM 32KBIT SPI 10MHZ 8SOIC

Supplier's Site
Memory - 25AA320AT-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 32Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 32KBIT SPI 10MHZ 8SOIC

IC EEPROM 32KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 10MHZ 8SOIC

IC EEPROM 32KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1323338-25AA320AT-I/SN 25AA320AT-I/SNTR-ND 774-25AA320AT-I/SN 25AA320AT-I/SN 25AA320AT-I/SN 25AA320AT-I/SN 25AA320AT-I/SN
Product Name Integrated Circuits (ICs) - Memory - Memory Memory 10MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 93C06I/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details