IC EEPROM 16KBIT SPI 8TSSOP Product overview: 25LC160D-E/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC160D-E/ST can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) SPI 10MHz 8-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1323414-25LC160D-E/S
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 25LC160
RoHS Status: ROHS3 Compliant
EEPROM Memory IC 16Kbit SPI 10 MHz 8-TSSOP
IC EEPROM 16KBIT SPI 8TSSOP
EEPROM, 16KBIT, -40 TO 125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 16KBIT SPI 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-25LC160D-E/ST | 25LC160D-E/ST-ND | 1323414-25LC160D-E/ST | 25LC160D-E/ST | 25LC160D-E/ST | 08R2277 | 25LC160D-E/ST |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 16Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Access Time | 50 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits |