The 25LC010A-E/MS is a 1 Kbit Serial EEPROM from Lingto Electronic Limited, designed for use with a Serial Peripheral Interface (SPI). It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 10 MHz. The device features a low-power CMOS technology, with a maximum write and read current of 5 mA at 5.5V, and a standby current of just 5 µA. This EEPROM is organized as 128 x 8 bits and supports write page mode for up to 16 bytes, as well as sequential read operations. It includes self-timed erase and write cycles with a maximum duration of 5 ms. The device also offers block write protection, allowing users to protect none, 1/4, 1/2, or the entire memory array. Built-in write protection features include power-on/off data protection circuitry and a write-protect pin. The 25LC010A-E/MS is rated for high reliability, with an endurance of 1,000,000 erase/write cycles and data retention exceeding 200 years. It is available in various package types, including 8-lead MSOP, and is compliant with RoHS standards. The device operates across industrial and automotive temperature ranges, from -40°C to +85°C and -40°C to +125°C, respectively.
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-MSOP
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
EEPROM Memory IC 1Kbit SPI 10 MHz 8-MSOP
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1KBIT SPI 10MHZ 8MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 25LC010A-E/MS-ND | 25LC010A-E/MS | 25LC010A-E/MS | 72J3643 | 25LC010A-E/MS |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | MSOP | ||
| Supply Voltage | 2.5V ~ 5.5V | Surface Mount | 2.5V ~ 5.5V |