Microchip Technology, Inc. Memory 25AA010A-I/P

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25AA010A-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-PDIP

EEPROM Memory IC 1Kb (128 x 8) SPI 10MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 10MHZ 8DIP

IC EEPROM 1KBIT SPI 10MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA010A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA010A-I/P
Integrated Circuits (ICs) - Memory - Memory 25AA010A-I/P
IC EEPROM 1KBIT SPI 10MHZ 8DIP

IC EEPROM 1KBIT SPI 10MHZ 8DIP

Supplier's Site
Memory - 25AA010A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit SPI 10 MHz 8-PDIP

EEPROM Memory IC 1Kbit SPI 10 MHz 8-PDIP

Buy Now Datasheet
Serial Eeprom, 1Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip - 72J3617 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
72J3617
Serial Eeprom, 1Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip 72J3617
SERIAL EEPROM, 1KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 10MHZ, DIP-8; Memory Interface Type:Serial SPI; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25AA010A-I/P-ND 25AA010A-I/P 25AA010A-I/P 25AA010A-I/P 72J3617
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 1Kbit, 10Mhz, Dip-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - CAT24C08WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details