Microchip Technology, Inc. Memory 25LC160CT-H/SN

Description
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC160CT-H/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOIC

EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC160CT-H/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC160CT-H/SN
Integrated Circuits (ICs) - Memory - Memory 25LC160CT-H/SN
IC EEPROM 16KBIT SPI 5MHZ 8SOIC

IC EEPROM 16KBIT SPI 5MHZ 8SOIC

Supplier's Site
Memory - 25LC160CT-H/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 5 MHz 8-SOIC

EEPROM Memory IC 16Kbit SPI 5 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 16KBIT SPI 5MHZ 8SOIC

IC EEPROM 16KBIT SPI 5MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC160CT-H/SN-ND 25LC160CT-H/SN 25LC160CT-H/SN 25LC160CT-H/SN
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - 27128A-20/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details