Microchip Technology, Inc. Memory 25C040/P

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25C040/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-PDIP

EEPROM Memory IC 4Kb (512 x 8) SPI 3MHz 8-PDIP

Buy Now Datasheet
Memory - EEPROM - 25C040/P - 197439-25C040/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25C040/P
197439-25C040/P
Memory - EEPROM - 25C040/P 197439-25C040/P
Manufacturer: Microchip Technology Win Source Part Number: 197439-25C040/P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 4Kb (512 x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 197439-25C040/P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3MHZ Memory IC and Storage Component
774-25C040/P
3MHZ Memory IC and Storage Component 774-25C040/P
IC EEPROM 4KBIT SPI 3MHZ 8DIP Product overview: 25C040/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C040/P can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT SPI 3MHZ 8DIP Product overview: 25C040/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25C040/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25C040/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
25C040/P
Memory 25C040/P
EEPROM Memory IC 4Kbit SPI 3 MHz 8-PDIP

EEPROM Memory IC 4Kbit SPI 3 MHz 8-PDIP

Buy Now Datasheet
Memory 25C040/P
IC EEPROM 4KBIT SPI 3MHZ 8DIP

IC EEPROM 4KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25C040/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25C040/P
Integrated Circuits (ICs) - Memory - Memory 25C040/P
IC EEPROM 4KBIT SPI 3MHZ 8DIP

IC EEPROM 4KBIT SPI 3MHZ 8DIP

Supplier's Site
Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Size Microchip - 96K4084 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Size Microchip
96K4084
Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Size Microchip 96K4084
SERIAL EEPROM, 4KBIT, 3MHZ, DIP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 3MHZ, DIP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Size Microchip - 25AC0794 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Size Microchip
25AC0794
Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Size Microchip 25AC0794
SERIAL EEPROM, 4KBIT, 3MHZ, DIP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 3MHZ, DIP-8; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25C040/P-ND 197439-25C040/P 774-25C040/P 25C040/P 25C040/P 25C040/P 96K4084
Product Name Memory Memory - EEPROM - 25C040/P 3MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 4Kbit, 3Mhz, Dip-8; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5 4.5V ~ 5.5V 0degC ~ 70degC (TA)
Access Time 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - AT24C08C-SSHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 8 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers