Microchip Technology, Inc. Memory Interface Type Microchip 25AA640A-I/MS.

Description
Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Interface Type Microchip - 15AC1547 - Newark, An Avnet Company
Chicago, IL, United States
Memory Interface Type Microchip
15AC1547
Memory Interface Type Microchip 15AC1547
Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Memory Interface Type:Serial SPI; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 15AC1547
Product Name Memory Interface Type Microchip
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details