Microchip Technology, Inc. Memory - EEPROM - 25LC080D-I/SN 25LC080D-I/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 854813-25LC080D-I/SN Features: Memory IC 10 MHz Package: Tube Family Name: 25LC080 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 854813-25LC080D-I/SN Features: Memory IC 10 MHz Package: Tube Family Name: 25LC080 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 25LC080D-I/SN - 854813-25LC080D-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25LC080D-I/SN
854813-25LC080D-I/SN
Memory - EEPROM - 25LC080D-I/SN 854813-25LC080D-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 854813-25LC080D-I/SN Features: Memory IC 10 MHz Package: Tube Family Name: 25LC080 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 854813-25LC080D-I/SN
Features: Memory IC 10 MHz
Package: Tube
Family Name: 25LC080
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - 25LC080D-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25LC080D-I/SN
10MHZ Memory IC and Storage Component 774-25LC080D-I/SN
IC EEPROM 8KBIT SPI 10MHZ 8SOIC Product overview: 25LC080D-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080D-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 10MHZ 8SOIC Product overview: 25LC080D-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25LC080D-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 02AH4927 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
02AH4927
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 02AH4927
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25LC080D-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25LC080D-I/SN
Integrated Circuits (ICs) - Memory - Memory 25LC080D-I/SN
IC EEPROM 8KBIT SPI 10MHZ 8SOIC

IC EEPROM 8KBIT SPI 10MHZ 8SOIC

Supplier's Site
Memory - 25LC080D-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC

EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8SOIC

IC EEPROM 8KBIT SPI 10MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 854813-25LC080D-I/SN 25LC080D-I/SN-ND 774-25LC080D-I/SN 02AH4927 25LC080D-I/SN 25LC080D-I/SN 25LC080D-I/SN
Product Name Memory - EEPROM - 25LC080D-I/SN Memory 10MHZ Memory IC and Storage Component Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 -40degC ~ 85degC (TA) 2.5V ~ 5.5V
Access Time 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details