Category: IT infrastructure Memory
Win Source Part Number: 1455664-25AA256-E/P
Manufacturer: Microchip Technology
EEPROM Memory IC 256Kb (32K x 8) SPI 10MHz 8-PDIP
EEPROM Memory IC 256Kbit SPI 10 MHz 8-PDIP
IC EEPROM 256KBIT SPI 10MHZ 8DIP
IC EEPROM 256KBIT SPI 10MHZ 8DIP
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 256KBIT SPI 10MHZ 8DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455664-25AA256-E/P | 25AA256-E/P-ND | 25AA256-E/P | 25AA256-E/P | 25AA256-E/P | 65W2891 | 25AA256-E/P |
| Product Name | IT infrastructure Memory | Memory | Memory | Memory | Memory | Eeprom, Aec-Q100, 256Kbit, -40To125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300", 7.62mm) | DIP | |||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Through Hole |