Microchip Technology, Inc. Memory 25LC080BT-E/MS

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 25LC080BT-E/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 25LC080BT-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
25LC080BT-E/MS
Integrated Circuits (ICs) - Memory 25LC080BT-E/MS
IC EEPROM 8KBIT SPI 10MHZ 8MSOP

IC EEPROM 8KBIT SPI 10MHZ 8MSOP

Supplier's Site
Memory - 25LC080BT-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-MSOP

EEPROM Memory IC 8Kbit SPI 10 MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8MSOP

IC EEPROM 8KBIT SPI 10MHZ 8MSOP

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip - 61H6069 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
61H6069
Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip 61H6069
EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 125DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 25LC080BT-E/MS-ND 25LC080BT-E/MS 25LC080BT-E/MS 25LC080BT-E/MS 61H6069
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory Eeprom, 8Kbit, -40 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) MSOP
Supply Voltage 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27LS00DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
4 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers