Microchip Technology, Inc. Memory Interface Type Microchip 25C160-I/SN.

Description
Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Interface Type Microchip - 15AC5472 - Newark, An Avnet Company
Chicago, IL, United States
Memory Interface Type Microchip
15AC5472
Memory Interface Type Microchip 15AC5472
Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Memory Interface Type:Serial SPI; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 15AC5472
Product Name Memory Interface Type Microchip
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 27S21PC - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers