Microchip Technology, Inc. 10MHZ Memory IC and Storage Component 25AA320AT-I/MNY

Description
IC EEPROM 32KBIT SPI 10MHZ 8TDFN Product overview: 25AA320AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA320AT-I/MNY can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 32KBIT SPI 10MHZ 8TDFN Product overview: 25AA320AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA320AT-I/MNY can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25AA320AT-I/MNY is a 32Kbit Serial EEPROM from Quarktwin Technology Ltd., designed for use with a Serial Peripheral Interface (SPI). It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory is organized as 4096 x 8 bits and features a 32-byte page size for efficient data handling. This device incorporates low-power CMOS technology, with a maximum write and read current of 5 mA at 5.5V. It has a standby current of only 5 µA, making it suitable for power-sensitive applications. The 25AA320AT-I/MNY supports self-timed erase and write cycles, with a maximum cycle time of 5 ms. It also includes block write protection options, allowing users to protect none, 1/4, 1/2, or the entire memory array. The EEPROM is rated for high reliability, boasting an endurance of over 1 million erase/write cycles and data retention exceeding 200 years. It is also equipped with ESD protection greater than 4000V. The device is available in multiple package types, including 8-lead MSOP, PDIP, SOIC, TDFN, and TSSOP, and is compliant with RoHS standards. Additionally, it is automotive AEC-Q100 qualified, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The 25AA320AT-I/MNY is a 32Kbit Serial EEPROM from Quarktwin Technology Ltd., designed for use with a Serial Peripheral Interface (SPI). It operates within a voltage range of 1.8V to 5.5V and supports a maximum clock frequency of 10 MHz. The memory is organized as 4096 x 8 bits and features a 32-byte page size for efficient data handling. This device incorporates low-power CMOS technology, with a maximum write and read current of 5 mA at 5.5V. It has a standby current of only 5 µA, making it suitable for power-sensitive applications. The 25AA320AT-I/MNY supports self-timed erase and write cycles, with a maximum cycle time of 5 ms. It also includes block write protection options, allowing users to protect none, 1/4, 1/2, or the entire memory array. The EEPROM is rated for high reliability, boasting an endurance of over 1 million erase/write cycles and data retention exceeding 200 years. It is also equipped with ESD protection greater than 4000V. The device is available in multiple package types, including 8-lead MSOP, PDIP, SOIC, TDFN, and TSSOP, and is compliant with RoHS standards. Additionally, it is automotive AEC-Q100 qualified, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10MHZ Memory IC and Storage Component
774-25AA320AT-I/MNY
10MHZ Memory IC and Storage Component 774-25AA320AT-I/MNY
IC EEPROM 32KBIT SPI 10MHZ 8TDFN Product overview: 25AA320AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA320AT-I/MNY can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 10MHZ 8TDFN Product overview: 25AA320AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-25AA320AT-I/MNY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 25AA320AT-I/MNYCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 25AA320AT-I/MNYTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 25AA320AT-I/MNYDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-TDFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - EEPROM - 25AA320AT-I/MNY - 075222-25AA320AT-I/MNY - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 25AA320AT-I/MNY
075222-25AA320AT-I/MNY
Memory - EEPROM - 25AA320AT-I/MNY 075222-25AA320AT-I/MNY
Manufacturer: Microchip Technology Win Source Part Number: 075222-25AA320AT-I/M NY Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 10MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 075222-25AA320AT-I/MNY
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Eeprom, Aec-Q100, 32Kbit, -40 To 85Deg C; Memory Size Microchip - 08P0145 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 32Kbit, -40 To 85Deg C; Memory Size Microchip
08P0145
Eeprom, Aec-Q100, 32Kbit, -40 To 85Deg C; Memory Size Microchip 08P0145
EEPROM, AEC-Q100, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, AEC-Q100, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 10MHZ 8TDFN

IC EEPROM 32KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 10MHZ 8TDFN

IC EEPROM 32KBIT SPI 10MHZ 8TDFN

Supplier's Site Datasheet
Memory - 25AA320AT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 10 MHz 8-TDFN (2x3)

EEPROM Memory IC 32Kbit SPI 10 MHz 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 25AA320AT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
25AA320AT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 25AA320AT-I/MNY
IC EEPROM 32KBIT SPI 10MHZ 8TDFN

IC EEPROM 32KBIT SPI 10MHZ 8TDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-25AA320AT-I/MNY 25AA320AT-I/MNYCT-ND 075222-25AA320AT-I/MNY 08P0145 25AA320AT-I/MNY 25AA320AT-I/MNY 25AA320AT-I/MNY 25AA320AT-I/MNY
Product Name 10MHZ Memory IC and Storage Component Memory Memory - EEPROM - 25AA320AT-I/MNY Eeprom, Aec-Q100, 32Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 50 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - 71256S85TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - 8905503276 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers